TDK-Lambda Americas Inc., High Power Division Filter, Smd, Common Mode, 1 Kohm, 0.15A; Dc Current Rating Tdk ACM2012E-102-2P-T00

Description
FILTER, SMD, COMMON MODE, 1 KOHM, 0.15A; DC Current Rating:150mA; Inductance:-; Product Range:ACM-E Series; Impedance:1kohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1mm RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, COMMON MODE, 1 KOHM, 0.15A; DC Current Rating:150mA; Inductance:-; Product Range:ACM-E Series; Impedance:1kohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 1 Kohm, 0.15A; Dc Current Rating Tdk - 95AC0024 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 1 Kohm, 0.15A; Dc Current Rating Tdk
95AC0024
Filter, Smd, Common Mode, 1 Kohm, 0.15A; Dc Current Rating Tdk 95AC0024
FILTER, SMD, COMMON MODE, 1 KOHM, 0.15A; DC Current Rating:150mA; Inductance:-; Product Range:ACM-E Series; Impedance:1kohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1mm RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 1 KOHM, 0.15A; DC Current Rating:150mA; Inductance:-; Product Range:ACM-E Series; Impedance:1kohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 95AC0024
Product Name Filter, Smd, Common Mode, 1 Kohm, 0.15A; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2138191 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details