TDK Corporation SMD 300MA 90 OHM Inductor and Choke ACM2012D-900-2P-T00

Description
CMC 300MA 2LN 90 OHM SMD Product overview: ACM2012D-900-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012D-900-2P- T00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 300MA 2LN 90 OHM SMD Product overview: ACM2012D-900-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012D-900-2P- T00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 90 OHM Inductor and Choke - 839-ACM2012D-900-2P-T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 90 OHM Inductor and Choke
839-ACM2012D-900-2P-T00
SMD 300MA 90 OHM Inductor and Choke 839-ACM2012D-900-2P-T00
CMC 300MA 2LN 90 OHM SMD Product overview: ACM2012D-900-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012D-900-2P- T00 can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 90 OHM SMD Product overview: ACM2012D-900-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012D-900-2P-T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-172914-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172914-1-ND
Common Mode Chokes 445-172914-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 445-172914-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172914-2-ND
Common Mode Chokes 445-172914-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 445-172914-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172914-6-ND
Common Mode Chokes 445-172914-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 300mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM2012D-900-2P-T00 445-172914-1-ND
Product Name SMD 300MA 90 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Range 0.2200 microH
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details