TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 0.4A, Smd; Rated Current Tdk ACM2012-900-2P-T002

Description
FILTER, COMMON MODE, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.4A, Smd; Rated Current Tdk - 30Y9767 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.4A, Smd; Rated Current Tdk
30Y9767
Filter, Common Mode, 0.4A, Smd; Rated Current Tdk 30Y9767
FILTER, COMMON MODE, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes

FILTER, COMMON MODE, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - ACM2012-900-2P-T002 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACM2012-900-2P-T002
Bead/Filter/EMI Optimization >> Common Mode Filters ACM2012-900-2P-T002
90Ω@100MHz 190mΩ 2 SMD-4P Common Mode Filters ROHS

90Ω@100MHz 190mΩ 2 SMD-4P Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 30Y9767 ACM2012-900-2P-T002
Product Name Filter, Common Mode, 0.4A, Smd; Rated Current Tdk Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details