TDK-Lambda Americas Inc., High Power Division Choke, Common Mode, 90R, 0.4A; Rated Current Tdk ACM2012-900-2P-T001

Description
CHOKE, COMMON MODE, 90R, 0.4A; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 90R, 0.4A; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 90R, 0.4A; Rated Current Tdk - 33P6408 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 90R, 0.4A; Rated Current Tdk
33P6408
Choke, Common Mode, 90R, 0.4A; Rated Current Tdk 33P6408
CHOKE, COMMON MODE, 90R, 0.4A; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

CHOKE, COMMON MODE, 90R, 0.4A; Rated Current:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Supplier's Site
Filter, Smd, Common Mode, 90 Ohm, 0.4A; Dc Current Rating Tdk - 88T7773 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 90 Ohm, 0.4A; Dc Current Rating Tdk
88T7773
Filter, Smd, Common Mode, 90 Ohm, 0.4A; Dc Current Rating Tdk 88T7773
FILTER, SMD, COMMON MODE, 90 OHM, 0.4A; DC Current Rating:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1.3mm RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 90 OHM, 0.4A; DC Current Rating:400mA; Inductance:-; Product Range:ACM Series; Impedance:90ohm; Inductor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.2mm; Product Height:1.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33P6408
Product Name Choke, Common Mode, 90R, 0.4A; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 3Ma; Filter Applications Corcom Te Connectivity - 95F5394 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details