TDK U.S.A. Corporation Automotive SMD 200MA 680OHM Inductor and Choke ACM2012-681-2P-T001

Description
CMC 200MA 2LN 680OHM SMD AECQ200 Product overview: ACM2012-681-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200MA, 680OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200MA, 680OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-681-2P-T 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 200MA 2LN 680OHM SMD AECQ200 Product overview: ACM2012-681-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200MA, 680OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200MA, 680OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-681-2P-T 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200MA 680OHM Inductor and Choke - 839-ACM2012-681-2P-T001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200MA 680OHM Inductor and Choke
839-ACM2012-681-2P-T001
Automotive SMD 200MA 680OHM Inductor and Choke 839-ACM2012-681-2P-T001
CMC 200MA 2LN 680OHM SMD AECQ200 Product overview: ACM2012-681-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200MA, 680OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200MA, 680OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-681-2P-T 001 can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 680OHM SMD AECQ200 Product overview: ACM2012-681-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200MA, 680OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200MA, 680OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-681-2P-T001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012-681-2P-T001
859259-ACM2012-681-2P-T001
Common Mode Chokes - ACM2012-681-2P-T001 859259-ACM2012-681-2P-T001
Manufacturer: TDK Corporation Win Source Part Number: 859259-ACM2012-681-2 P-T001 Series: ACM Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 200mA DCR 1.3Ohm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: TDK Corporation
Win Source Part Number: 859259-ACM2012-681-2P-T001
Series: ACM
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 200mA DCR 1.3Ohm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
Common Mode Chokes - 445-ACM2012-681-2P-T001TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 200mA DCR 1.3Ohm

2 Line Common Mode Choke Surface Mount 680 Ohms @ 100MHz 200mA DCR 1.3Ohm

Buy Now Datasheet
Common Mode Chokes - 445-ACM2012-681-2P-T001DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 200MA 2LN 680OHM SMD AECQ200

CMC 200MA 2LN 680OHM SMD AECQ200

Buy Now Datasheet
Common Mode Chokes - 445-ACM2012-681-2P-T001CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 200MA 2LN 680OHM SMD AECQ200

CMC 200MA 2LN 680OHM SMD AECQ200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM2012-681-2P-T001 859259-ACM2012-681-2P-T001 445-ACM2012-681-2P-T001TR-ND
Product Name Automotive SMD 200MA 680OHM Inductor and Choke Common Mode Chokes - ACM2012-681-2P-T001 Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Impedance 120 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data