COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:220mA; Inductance:-; Product Range:ACM Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.3mm; Qualification:- RoHS Compliant: Yes
FILTER, COMMON MODE, 0.22A, SMD; Rated Current:220mA; Inductance:-; Product Range:ACM Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 28X4164 |
| Product Name | Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk |
| Standards and Certifications | RoHS |