TDK U.S.A. Corporation SMD 150MA Inductor and Choke ACM2012-202-2P-T002

Description
CMC 150MA 2LN SMD Product overview: ACM2012-202-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-202-2P-T 002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 150MA 2LN SMD Product overview: ACM2012-202-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-202-2P-T 002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA Inductor and Choke - 839-ACM2012-202-2P-T002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA Inductor and Choke
839-ACM2012-202-2P-T002
SMD 150MA Inductor and Choke 839-ACM2012-202-2P-T002
CMC 150MA 2LN SMD Product overview: ACM2012-202-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-202-2P-T 002 can be used for catalog matching and distributor lookup.

CMC 150MA 2LN SMD Product overview: ACM2012-202-2P-T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-202-2P-T002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - ACM2012-202-2P-T002 - 852750-ACM2012-202-2P-T002 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - ACM2012-202-2P-T002
852750-ACM2012-202-2P-T002
Common Mode Chokes - ACM2012-202-2P-T002 852750-ACM2012-202-2P-T002
Manufacturer: TDK Corporation Win Source Part Number: 852750-ACM2012-202-2 P-T002 Series: ACM Features: Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-181763-6, ACM2012-202-2P-T002- ND, 445-181763-1, 445-181763-2

Manufacturer: TDK Corporation
Win Source Part Number: 852750-ACM2012-202-2P-T002
Series: ACM
Features: Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-181763-6, ACM2012-202-2P-T002-ND, 445-181763-1, 445-181763-2

Buy Now Datasheet
Common Mode Chokes - 445-181763-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-181763-2-ND
Common Mode Chokes 445-181763-2-ND
2 Line Common Mode Choke Surface Mount 150mA DCR

2 Line Common Mode Choke Surface Mount 150mA DCR

Buy Now Datasheet
Common Mode Chokes - 445-181763-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-181763-6-ND
Common Mode Chokes 445-181763-6-ND
2 Line Common Mode Choke Surface Mount 150mA DCR

2 Line Common Mode Choke Surface Mount 150mA DCR

Buy Now Datasheet
Common Mode Chokes - 445-181763-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-181763-1-ND
Common Mode Chokes 445-181763-1-ND
2 Line Common Mode Choke Surface Mount 150mA DCR

2 Line Common Mode Choke Surface Mount 150mA DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM2012-202-2P-T002 852750-ACM2012-202-2P-T002 445-181763-2-ND
Product Name SMD 150MA Inductor and Choke Common Mode Chokes - ACM2012-202-2P-T002 Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Range 4.8 microH
Impedance 2000 ohms
Unlock Full Specs
to access all available technical data