TDK U.S.A. Corporation SMD 350MA 200 OHM Inductor and Choke ACM2012-201-2P-T001

Description
CMC 350MA 2LN 200 OHM SMD Product overview: ACM2012-201-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-201-2P-T 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 350MA 2LN 200 OHM SMD Product overview: ACM2012-201-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-201-2P-T 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 200 OHM Inductor and Choke - 839-ACM2012-201-2P-T001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 200 OHM Inductor and Choke
839-ACM2012-201-2P-T001
SMD 350MA 200 OHM Inductor and Choke 839-ACM2012-201-2P-T001
CMC 350MA 2LN 200 OHM SMD Product overview: ACM2012-201-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-201-2P-T 001 can be used for catalog matching and distributor lookup.

CMC 350MA 2LN 200 OHM SMD Product overview: ACM2012-201-2P-T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM2012-201-2P-T001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-8665-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8665-2-ND
Common Mode Chokes 445-8665-2-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8665-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8665-6-ND
Common Mode Chokes 445-8665-6-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 445-8665-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8665-1-ND
Common Mode Chokes 445-8665-1-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 350mA DCR 250mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM2012-201-2P-T001 445-8665-2-ND
Product Name SMD 350MA 200 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Range 0.4500 microH
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details