TDK-Lambda Americas Inc., High Power Division Common Mode Filter, Power Line, Smd; Dc Current Rating Tdk ACM2012-201-2P-T

Description
COMMON MODE FILTER, POWER LINE, SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, POWER LINE, SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Power Line, Smd; Dc Current Rating Tdk - 91R2315 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Smd; Dc Current Rating Tdk
91R2315
Common Mode Filter, Power Line, Smd; Dc Current Rating Tdk 91R2315
COMMON MODE FILTER, POWER LINE, SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk - 87R1879 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk
87R1879
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk 87R1879
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:350mA; Inductance:-; Product Range:ACM Series; Impedance:200ohm; Product Length:2mm; Product Width:1.3mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91R2315
Product Name Common Mode Filter, Power Line, Smd; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEHD10BBSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details