TDK Corporation Common Mode Chokes ACM1513-551-2PL-TL

Description
2 Line Common Mode Choke Surface Mount 550 Ohms @ 100MHz 10A DCR 4mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 550 Ohms @ 100MHz 10A DCR 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-2211-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-2211-2-ND
Common Mode Chokes 445-2211-2-ND
2 Line Common Mode Choke Surface Mount 550 Ohms @ 100MHz 10A DCR 4mOhm

2 Line Common Mode Choke Surface Mount 550 Ohms @ 100MHz 10A DCR 4mOhm

Buy Now Datasheet
Surface Mount Inductors - 5474664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5474664P
Surface Mount Inductors 5474664P
Common mode choke SMD 1513 550R

Common mode choke SMD 1513 550R

Supplier's Site
Surface Mount Inductors - 5474664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5474664
Surface Mount Inductors 5474664
Common mode choke SMD 1513 550R

Common mode choke SMD 1513 550R

Supplier's Site
Surface Mount Inductors - 1084657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1084657
Surface Mount Inductors 1084657
Common Mode Choke SMD 1513 550R

Common Mode Choke SMD 1513 550R

Supplier's Site
SMD 10A 550 OHM Inductor and Choke - 839-ACM1513-551-2PL-TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 550 OHM Inductor and Choke
839-ACM1513-551-2PL-TL
SMD 10A 550 OHM Inductor and Choke 839-ACM1513-551-2PL-TL
CMC 10A 2LN 550 OHM SMD Product overview: ACM1513-551-2PL-TL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 550 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, 550 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM1513-551-2PL- TL can be used for catalog matching and distributor lookup.

CMC 10A 2LN 550 OHM SMD Product overview: ACM1513-551-2PL-TL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 550 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, 550 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM1513-551-2PL-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-2211-2-ND 5474664P 5474664 839-ACM1513-551-2PL-TL
Product Name Common Mode Chokes Surface Mount Inductors Surface Mount Inductors SMD 10A 550 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -25 C (-13 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke Common Mode Choke Common Mode Choke
DCR 0.0040 ohms 0.0040 ohms
Rated DC Current 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers