TDK-Lambda Americas Inc., High Power Division Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk ACM12V-701-2PL-TL00

Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 91R2312 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
91R2312
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 91R2312
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, Common Mode, 700R, 8A; Rated Current Tdk - 33P6404 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 700R, 8A; Rated Current Tdk
33P6404
Choke, Common Mode, 700R, 8A; Rated Current Tdk 33P6404
CHOKE, COMMON MODE, 700R, 8A; Rated Current:8A; Inductance:-; Product Range:ACM-V Series; Impedance:700ohm; Common Mode Filter Case:12mm x 11mm x 6mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

CHOKE, COMMON MODE, 700R, 8A; Rated Current:8A; Inductance:-; Product Range:ACM-V Series; Impedance:700ohm; Common Mode Filter Case:12mm x 11mm x 6mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk - 87R1874 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk
87R1874
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk 87R1874
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:12mm x 11mm x 6mm; Product Length:12mm; Product Width:11mm; Product Height:6mmRoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Common Mode Filter Case:12mm x 11mm x 6mm; Product Length:12mm; Product Width:11mm; Product Height:6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 91R2312 87R1874
Product Name Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609965-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details