TDK Corporation Common Mode Chokes ACM12V-701-2PL-TL00

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-4083-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-4083-2-ND
Common Mode Chokes 445-4083-2-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

Buy Now Datasheet
Common Mode Chokes - 445-4083-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-4083-1-ND
Common Mode Chokes 445-4083-1-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

Buy Now Datasheet
Common Mode Chokes - 445-4083-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-4083-6-ND
Common Mode Chokes 445-4083-6-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm

Buy Now Datasheet
Surface Mount Inductors - 8319232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8319232
Surface Mount Inductors 8319232
TDK ACM12V-701-2PL-TL00

TDK ACM12V-701-2PL-TL00

Supplier's Site
Surface Mount Inductors - 8319232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8319232P
Surface Mount Inductors 8319232P
TDK ACM12V-701-2PL-TL00

TDK ACM12V-701-2PL-TL00

Supplier's Site
Surface Mount Inductors - 1095015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1095015
Surface Mount Inductors 1095015
TDK ACM12V-701-2PL-TL00

TDK ACM12V-701-2PL-TL00

Supplier's Site
Automotive SMD 8A 700 OHM Inductor and Choke - 839-ACM12V-701-2PL-TL00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8A 700 OHM Inductor and Choke
839-ACM12V-701-2PL-TL00
Automotive SMD 8A 700 OHM Inductor and Choke 839-ACM12V-701-2PL-TL00
CMC 8A 2LN 700 OHM SMD AEC-Q200 Product overview: ACM12V-701-2PL-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM12V-701-2PL-T L00 can be used for catalog matching and distributor lookup.

CMC 8A 2LN 700 OHM SMD AEC-Q200 Product overview: ACM12V-701-2PL-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM12V-701-2PL-TL00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4083-2-ND 8319232 8319232P 839-ACM12V-701-2PL-TL00
Product Name Common Mode Chokes Surface Mount Inductors Surface Mount Inductors Automotive SMD 8A 700 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0060 ohms 0.0060 ohms
Rated DC Current 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details