TDK-Lambda Americas Inc., High Power Division Chip Inductor, 8A; Dc Current Rating Tdk ACM1211-701-2PL

Description
CHIP INDUCTOR, 8A; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:-; Case Dimensions:12mm x 11mm x 6mm RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 8A; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:-; Case Dimensions:12mm x 11mm x 6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 8A; Dc Current Rating Tdk - 61M4752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 8A; Dc Current Rating Tdk
61M4752
Chip Inductor, 8A; Dc Current Rating Tdk 61M4752
CHIP INDUCTOR, 8A; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:-; Case Dimensions:12mm x 11mm x 6mm RoHS Compliant: Yes

CHIP INDUCTOR, 8A; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:-; Case Dimensions:12mm x 11mm x 6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 61M4752
Product Name Chip Inductor, 8A; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4206 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details