FILTER, SMD, COMMON MODE, 700 OHM, 8A; DC Current Rating:8A; Inductance:-; Product Range:ACM Series; Impedance:700ohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 95AC0022 |
| Product Name | Filter, Smd, Common Mode, 700 Ohm, 8A; Dc Current Rating Tdk |
| Standards and Certifications | RoHS |