TDK-Lambda Americas Inc., High Power Division Bead/Filter/EMI Optimization >> Common Mode Filters ACM1211-102-2PL-TL01

Description
1kΩ@100MHz 14mΩ 2 SMD,12x11mm Common Mode Filters ROHS
Datasheet
Description
1kΩ@100MHz 14mΩ 2 SMD,12x11mm Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - ACM1211-102-2PL-TL01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
ACM1211-102-2PL-TL01
Bead/Filter/EMI Optimization >> Common Mode Filters ACM1211-102-2PL-TL01
1kΩ@100MHz 14mΩ 2 SMD,12x11mm Common Mode Filters ROHS

1kΩ@100MHz 14mΩ 2 SMD,12x11mm Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk - 91R2313 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
91R2313
Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk 91R2313
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk - 87R1875 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk
87R1875
Common Mode Filter, Power Line, Surface Mount-Smd; Dc Current Rating Tdk 87R1875
COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, POWER LINE, SURFACE MOUNT-SMD; DC Current Rating:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Common Mode, Power Line, Smd; Rated Current Tdk - 26AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, Power Line, Smd; Rated Current Tdk
26AC9249
Filter, Common Mode, Power Line, Smd; Rated Current Tdk 26AC9249
FILTER, COMMON MODE, POWER LINE, SMD; Rated Current:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Common Mode Filter Case:12mm x 11mm x 6mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

FILTER, COMMON MODE, POWER LINE, SMD; Rated Current:6A; Inductance:-; Product Range:ACM Series; Impedance:1kohm; Common Mode Filter Case:12mm x 11mm x 6mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number ACM1211-102-2PL-TL01 91R2313
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Filter, Power Line, Surface Mount-Smd, Full Reel; Dc Current Rating Tdk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products