TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) ACH4518-333-TD01

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 2A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 2A 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-2115-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2115-2-ND
EMI/RFI Filters (LC, RC Networks) 445-2115-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 2A 1812 (4532 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 2A 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Power Line Filter, 1.5A, Full Reel; Voltage Rating Tdk - 91R2311 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1.5A, Full Reel; Voltage Rating Tdk
91R2311
Power Line Filter, 1.5A, Full Reel; Voltage Rating Tdk 91R2311
POWER LINE FILTER, 1.5A, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:ACH Series; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:1000 RoHS Compliant: Yes

POWER LINE FILTER, 1.5A, FULL REEL; Voltage Rating:50V; Current Rating:2A; Product Range:ACH Series; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Power Line, 1812, 6-60Mhz; Capacitance Tdk - 33P6403 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1812, 6-60Mhz; Capacitance Tdk
33P6403
Filter, Power Line, 1812, 6-60Mhz; Capacitance Tdk 33P6403
FILTER, POWER LINE, 1812, 6-60MHZ; Capacitance:-; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACH Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, POWER LINE, 1812, 6-60MHZ; Capacitance:-; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACH Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1.5A; Voltage Rating Tdk - 87R1867 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1.5A; Voltage Rating Tdk
87R1867
Power Line Filter, 1.5A; Voltage Rating Tdk 87R1867
POWER LINE FILTER, 1.5A; Voltage Rating:50V; Current Rating:2A; Product Range:ACH Series; Filter Terminals:SMD; Filter Type:EMI, RFI; Frequency Max:60MHz; Resistance:0.04ohm; Voltage Rating VDC:50V RoHS Compliant: Yes

POWER LINE FILTER, 1.5A; Voltage Rating:50V; Current Rating:2A; Product Range:ACH Series; Filter Terminals:SMD; Filter Type:EMI, RFI; Frequency Max:60MHz; Resistance:0.04ohm; Voltage Rating VDC:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-2115-2-ND 91R2311
Product Name EMI/RFI Filters (LC, RC Networks) Power Line Filter, 1.5A, Full Reel; Voltage Rating Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1936560 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details