TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH4518-220 ACH4518-220

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135251-ACH4518-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135251-ACH4518-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH4518-220
ACH4518-220
EMI/RFI Filters (LC, RC Networks) - ACH4518-220 ACH4518-220
Manufacturer: TDK Corporation Win Source Part Number: 1135251-ACH4518-220 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135251-ACH4518-220
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH4518-220
Product Name EMI/RFI Filters (LC, RC Networks) - ACH4518-220
Unlock Full Specs
to access all available technical data

Similar Products

2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Stop Filter - 5o29158670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1200 MHz
View Details