TDK-Lambda Americas Inc., High Power Division Power Line Filter, 6A, Full Reel; Voltage Rating Tdk ACH32C-333-T

Description
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk - 91R2308 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk
91R2308
Power Line Filter, 6A, Full Reel; Voltage Rating Tdk 91R2308
POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes

POWER LINE FILTER, 6A, FULL REEL; Voltage Rating:50V; Current Rating:6A; Product Range:ACH Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91R2308
Product Name Power Line Filter, 6A, Full Reel; Voltage Rating Tdk
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details