TDK-Lambda Americas Inc., High Power Division Lc Filter, 3 Terminal, -25Db, 50V, 1206, Full Reel; Filter Type Tdk ACH32C-222-T

Description
LC FILTER, 3 TERMINAL, -25DB, 50V, 1206, FULL REEL; Filter Type:LC; No. of Pins:3Pins; Pass Band Frequency:55MHz a 300MHz; Filter Case Style:1206 [3216 Metric]; Product Range:ACH Series; Attenuation @ Reject Band Min:-25dB RoHS Compliant: Yes
Datasheet
Description
LC FILTER, 3 TERMINAL, -25DB, 50V, 1206, FULL REEL; Filter Type:LC; No. of Pins:3Pins; Pass Band Frequency:55MHz a 300MHz; Filter Case Style:1206 [3216 Metric]; Product Range:ACH Series; Attenuation @ Reject Band Min:-25dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Filter, 3 Terminal, -25Db, 50V, 1206, Full Reel; Filter Type Tdk - 87R1832 - Newark, An Avnet Company
Chicago, IL, United States
Lc Filter, 3 Terminal, -25Db, 50V, 1206, Full Reel; Filter Type Tdk
87R1832
Lc Filter, 3 Terminal, -25Db, 50V, 1206, Full Reel; Filter Type Tdk 87R1832
LC FILTER, 3 TERMINAL, -25DB, 50V, 1206, FULL REEL; Filter Type:LC; No. of Pins:3Pins; Pass Band Frequency:55MHz a 300MHz; Filter Case Style:1206 [3216 Metric]; Product Range:ACH Series; Attenuation @ Reject Band Min:-25dB RoHS Compliant: Yes

LC FILTER, 3 TERMINAL, -25DB, 50V, 1206, FULL REEL; Filter Type:LC; No. of Pins:3Pins; Pass Band Frequency:55MHz a 300MHz; Filter Case Style:1206 [3216 Metric]; Product Range:ACH Series; Attenuation @ Reject Band Min:-25dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 87R1832
Product Name Lc Filter, 3 Terminal, -25Db, 50V, 1206, Full Reel; Filter Type Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MAX7407EPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, Low Pass Switched Capacitor
Fc 10 kHz
View Details
 - AFS14A34-1588.66-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.59E6 kHz
View Details
3 suppliers