TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-472-T ACH3218-472-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135242-ACH3218-472- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135242-ACH3218-472- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-472-T
ACH3218-472-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-472-T ACH3218-472-T
Manufacturer: TDK Corporation Win Source Part Number: 1135242-ACH3218-472- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135242-ACH3218-472-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-472-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-472-T
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Pass Filter - 5o26119630 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1215 to 1400 MHz
View Details