TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-222-T ACH3218-222-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135234-ACH3218-222- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135234-ACH3218-222- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-222-T
ACH3218-222-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-222-T ACH3218-222-T
Manufacturer: TDK Corporation Win Source Part Number: 1135234-ACH3218-222- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135234-ACH3218-222-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-222-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-222-T
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2746300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
RF Filters - 3157-HFCG-3500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10200 MHz
View Details