TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) ACH3218-220-TD01

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 1.5A 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 1.5A 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-2114-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2114-2-ND
EMI/RFI Filters (LC, RC Networks) 445-2114-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 1.5A 1210 (3225 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 1.5A 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
Power Line Filter, 1.5A; Voltage Rating Tdk - 87R1841 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1.5A; Voltage Rating Tdk
87R1841
Power Line Filter, 1.5A; Voltage Rating Tdk 87R1841
POWER LINE FILTER, 1.5A; Voltage Rating:20V; Current Rating:1.5A; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:1000 RoHS Compliant: Yes

POWER LINE FILTER, 1.5A; Voltage Rating:20V; Current Rating:1.5A; Filter Terminals:SMD; Filter Type:EMI, RFI; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-2114-2-ND 87R1841
Product Name EMI/RFI Filters (LC, RC Networks) Power Line Filter, 1.5A; Voltage Rating Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Single Phase Filters - 1-6609027-0 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 5 amps
View Details