TDK Corporation EMI/RFI Filters (LC, RC Networks) - ACH3218-102-T ACH3218-102-T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1135226-ACH3218-102- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1135226-ACH3218-102- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ACH3218-102-T
ACH3218-102-T
EMI/RFI Filters (LC, RC Networks) - ACH3218-102-T ACH3218-102-T
Manufacturer: TDK Corporation Win Source Part Number: 1135226-ACH3218-102- T Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1135226-ACH3218-102-T
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ACH3218-102-T
Product Name EMI/RFI Filters (LC, RC Networks) - ACH3218-102-T
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-1112-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Fc 7000 MHz
Insertion Loss 2.5 dB
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 5.3 - 19.24 GHz Bandpass Filter - MFBP-00041CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5300 to 19240 MHz
View Details