TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) ACF451832-223-TD01

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-2078-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2078-2-ND
EMI/RFI Filters (LC, RC Networks) 445-2078-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk - 87R1804 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
87R1804
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk 87R1804
SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-2078-2-ND 87R1804
Product Name EMI/RFI Filters (LC, RC Networks) Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2168-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details