TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) ACF451832-103-TD01

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-2080-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2080-2-ND
EMI/RFI Filters (LC, RC Networks) 445-2080-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-2080-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2080-6-ND
EMI/RFI Filters (LC, RC Networks) 445-2080-6-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1812 (4532 Metric), 3 PC Pad

Buy Now Datasheet
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk - 91R2303 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
91R2303
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk 91R2303
SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:ACF Series; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Signal Line, 1812, 15-75Mhz; Capacitance Tdk - 33P6349 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Signal Line, 1812, 15-75Mhz; Capacitance Tdk
33P6349
Filter, Signal Line, 1812, 15-75Mhz; Capacitance Tdk 33P6349
FILTER, SIGNAL LINE, 1812, 15-75MHZ; Capacitance:-; Voltage Rating:20V; Filter Type:Standard; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACF Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, SIGNAL LINE, 1812, 15-75MHZ; Capacitance:-; Voltage Rating:20V; Filter Type:Standard; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:ACF Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-2080-2-ND 91R2303
Product Name EMI/RFI Filters (LC, RC Networks) Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products