TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) ACF321825-103-TD01

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-2060-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-2060-2-ND
EMI/RFI Filters (LC, RC Networks) 445-2060-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1210 (3225 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 300mA 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk - 87R1770 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
87R1770
Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk 87R1770
SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:-; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

SIGNAL LINE FILTER, 300mA, FULL REEL; Voltage Rating:20V; Current Rating:300mA; Product Range:-; Filter Terminals:SMD; Filter Type:Standard; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-2060-2-ND 87R1770
Product Name EMI/RFI Filters (LC, RC Networks) Signal Line Filter, 300Ma, Full Reel; Voltage Rating Tdk
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEPS10BFPWVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details