TDK U.S.A. Corporation Ferrite Beads and Chips ACB2012M-040-T

Description
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ACB2012M-040-T-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ACB2012M-040-T-ND
Ferrite Beads and Chips ACB2012M-040-T-ND
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
40 OHM Inductor and Choke - 841-ACB2012M-040-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 OHM Inductor and Choke
841-ACB2012M-040-T
40 OHM Inductor and Choke 841-ACB2012M-040-T
FERRITE BEAD 40 OHM 0805 1LN Product overview: ACB2012M-040-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACB2012M-040-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 40 OHM 0805 1LN Product overview: ACB2012M-040-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACB2012M-040-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number ACB2012M-040-T-ND 841-ACB2012M-040-T
Product Name Ferrite Beads and Chips 40 OHM Inductor and Choke
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details