TDK-Lambda Americas Inc. High Voltage Power Supplies 802S-50KV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 802S-50kV-POS-3P208 is a rack-mounted high-voltage power supply for capacitor charging and continuous DC use, offering 50kV output at 8kJ/sec average power or 8kW continuous power. It accepts 208VAC 3-phase input, features passive PFC (pf=0.85), and achieves over 85% efficiency. The unit has a compact 19W x 8.72H x 17D inch (483 x 222 x 432 mm) chassis, weighs 80 lbs (37 kg), and uses a DS2214 coaxial cable with a proprietary HV connector. Front panel includes an On/Off switch and status indicators; remote control is via a 25-pin D-sub. Protection covers overvoltage, overcurrent, arcs, and overtemperature. Operation is specified for -20°C to +45°C ambient. UL/CSA-approved AC connection and interlock terminals are provided.

Datasheet Summary
Powered by GS/AI

The 802S-50kV-POS-3P208 is a rack-mounted high-voltage power supply for capacitor charging and continuous DC use, offering 50kV output at 8kJ/sec average power or 8kW continuous power. It accepts 208VAC 3-phase input, features passive PFC (pf=0.85), and achieves over 85% efficiency. The unit has a compact 19W x 8.72H x 17D inch (483 x 222 x 432 mm) chassis, weighs 80 lbs (37 kg), and uses a DS2214 coaxial cable with a proprietary HV connector. Front panel includes an On/Off switch and status indicators; remote control is via a 25-pin D-sub. Protection covers overvoltage, overcurrent, arcs, and overtemperature. Operation is specified for -20°C to +45°C ambient. UL/CSA-approved AC connection and interlock terminals are provided.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 802S-50KV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
802S-50KV-POS-3P208
High Voltage Power Supplies 802S-50KV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 802S-50KV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details