The 802S-50KV-NEG-3P208 is a rack-mounted high voltage power supply designed for capacitor charging and continuous DC applications, offering a 50 kV negative polarity output with a 208 VAC 3-phase input. It features an 8 kJ/sec average capacitor charging power and 8 kW continuous DC power rating, with passive PFC (pf = 0.85) and efficiency exceeding 85%. The unit has a compact air-cooled chassis measuring 19 W x 8.72 H x 17 D inches (483 x 222 x 432 mm) and weighs 80 lbs (37 kg). It includes a blank front panel, remote control via a 25-pin D-sub connector, and protection against overloads, arcs, and overtemperature. Operating ambient temperature ranges from -20 to +45°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 802S-50KV-NEG-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |