The 802S series is a rack-mounted, air-cooled high voltage power supply designed for capacitor charging at up to 8 kJ/sec or continuous DC operation at 8 kW. It provides output voltages from 0 to 20 kV in fixed positive or negative polarity, with a 208 VAC 3-phase input. The unit features a blank front panel for OEM integration, a 25-pin D-sub remote control interface, passive PFC with a power factor of 0.85, efficiency exceeding 85%, and compliance with UL/CSA standards for the AC line contactor. It measures 483 mm wide, 222 mm high, and 432 mm deep, weighs 37 kg, and operates in ambient temperatures from -20 to +45°C. Pulse-to-pulse repeatability is within ±2% up to 1000 Hz, and it includes protections for overloads, arcs, overvoltage, and overtemperature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 802S-20KV-POS-3P208 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |