TDK-Lambda Americas Inc. High Voltage Power Supplies 802-OEM-15KV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 802-OEM-15KV-POS-3P400 is a rack-mountable high-voltage power supply for capacitor charging and DC applications, providing 15 kV positive output at 400 VAC three-phase input. It delivers 8 kW continuous power and 9 kJ/sec peak charging, with passive PFC (pf = 0.85) and over 85% efficiency. Compact dimensions are 19 in (483 mm) wide, 8.72 in (222 mm) high, and 17 in (432 mm) deep, weighing 80 lb (37 kg). The unit has a blank front panel and remote control via a 25-pin D-sub connector. Protection includes overvoltage, overload, arc, and overtemperature detection. Operating ambient temperature is -20 to +45°C; storage temperature ranges to +85°C. Cooling is rear-exhaust with side intake, requiring clearance for airflow. Pulse-to-pulse repeatability is ±2% up to 1000 Hz. Output voltage is adjustable from 10% to 100% of rated 15 kV. HV output uses a DS2124 coaxial cable with proprietary connector.

Datasheet Summary
Powered by GS/AI

The 802-OEM-15KV-POS-3P400 is a rack-mountable high-voltage power supply for capacitor charging and DC applications, providing 15 kV positive output at 400 VAC three-phase input. It delivers 8 kW continuous power and 9 kJ/sec peak charging, with passive PFC (pf = 0.85) and over 85% efficiency. Compact dimensions are 19 in (483 mm) wide, 8.72 in (222 mm) high, and 17 in (432 mm) deep, weighing 80 lb (37 kg). The unit has a blank front panel and remote control via a 25-pin D-sub connector. Protection includes overvoltage, overload, arc, and overtemperature detection. Operating ambient temperature is -20 to +45°C; storage temperature ranges to +85°C. Cooling is rear-exhaust with side intake, requiring clearance for airflow. Pulse-to-pulse repeatability is ±2% up to 1000 Hz. Output voltage is adjustable from 10% to 100% of rated 15 kV. HV output uses a DS2124 coaxial cable with proprietary connector.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 802-OEM-15KV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
802-OEM-15KV-POS-3P400
High Voltage Power Supplies 802-OEM-15KV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 802-OEM-15KV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details