TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-5KV-NEG

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply for OEM use, delivering 500W continuous and 550J/sec peak power. Output voltage ranges from 1kV to 40kV; the 5kV variant has fixed negative polarity. It features an air-cooled case measuring 146mm wide, 141mm high, and 361mm deep, weighing 12kg without optional Active PFC. Accepts 110VAC or 230VAC input, with efficiency greater than 85% and stability of ±0.2% per hour after warmup. Output for 1-6kV models uses an MHV connector and RG58/U cable. Remote control is via a 15-pin D-sub with analog programming and fault signals. Pulse-to-pulse repeatability is ±0.2% up to 300Hz. Stored energy is less than 0.3J. Certified to UL60601-1. The series is no longer available, with orders accepted through January 2023.

Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply for OEM use, delivering 500W continuous and 550J/sec peak power. Output voltage ranges from 1kV to 40kV; the 5kV variant has fixed negative polarity. It features an air-cooled case measuring 146mm wide, 141mm high, and 361mm deep, weighing 12kg without optional Active PFC. Accepts 110VAC or 230VAC input, with efficiency greater than 85% and stability of ±0.2% per hour after warmup. Output for 1-6kV models uses an MHV connector and RG58/U cable. Remote control is via a 15-pin D-sub with analog programming and fault signals. Pulse-to-pulse repeatability is ±0.2% up to 300Hz. Stored energy is less than 0.3J. Certified to UL60601-1. The series is no longer available, with orders accepted through January 2023.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-5KV-NEG - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-5KV-NEG
High Voltage Power Supplies 500A-5KV-NEG
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-5KV-NEG
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-5KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details