The 500A series is a high voltage, compact OEM-style capacitor charging power supply designed for average output power of 500 W with peak power of 550 W. It provides selectable output voltages from 0 to 2 kV in fixed polarity, configurable as negative. The unit operates from 110 or 230 VAC input and features a 15-pin D-sub remote control interface, active PFC option, and UL60601-1 safety certification. Physical dimensions are 146 mm wide, 141 mm high, and 361 mm deep, weighing 8 lbs (3.6 kg) without PFC. It is air-cooled, rated for -20 to +45°C operation, and includes protections against overloads, arcs, and overtemperature. Output is protected by RG58/U coaxial cable with MHV connector for 1-6 kV models.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 500A-2KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |