The 402S-30kV-NEG-3P400 is a rack-mount high voltage power supply designed for capacitor charging and continuous DC applications, with a 30kV negative polarity output and 400VAC 3-phase input. It features a compact 19W x 7H x 17D inch (483 x 178 x 432 mm) air-cooled enclosure, passive PFC with a power factor of 0.85, and efficiency better than 85%. The unit delivers 4 kJ/sec average capacitor charging power and includes a blank front panel for OEM integration, remote control via a 25-pin D-sub connector, and protection against overloads, arcs, and overtemperature. It operates within an ambient temperature range of -20 to +45°C and weighs 65 lbs (30 kg).
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 402S-30KV-NEG-3P400 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |