TDK-Lambda Americas Inc. High Voltage Power Supplies 303S-30kV-POS-3P480

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 303S-30kV-POS-3P480 is a water-cooled, rack-mountable high-voltage power supply designed for continuous DC operation at 30 kV positive polarity with a 480 VAC three-phase input. It delivers 50 kW output power and features a compact 7U form factor measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit includes a remote control interface via a 25-pin D-sub connector, passive power factor correction (pf = 0.9), and protections for overvoltage, overcurrent, and arcs. Cooling requires 2 US GPM (7.6 L/min) of water with inlet temperatures between 15°C and 35°C. Front panel features include an on/off switch, current bar graph, and status indicators. It operates at ambient temperatures from 0°C to 55°C and meets UL/CSA standards for its AC line connector and contactor.

Datasheet Summary
Powered by GS/AI

The 303S-30kV-POS-3P480 is a water-cooled, rack-mountable high-voltage power supply designed for continuous DC operation at 30 kV positive polarity with a 480 VAC three-phase input. It delivers 50 kW output power and features a compact 7U form factor measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit includes a remote control interface via a 25-pin D-sub connector, passive power factor correction (pf = 0.9), and protections for overvoltage, overcurrent, and arcs. Cooling requires 2 US GPM (7.6 L/min) of water with inlet temperatures between 15°C and 35°C. Front panel features include an on/off switch, current bar graph, and status indicators. It operates at ambient temperatures from 0°C to 55°C and meets UL/CSA standards for its AC line connector and contactor.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 303S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
303S-30kV-POS-3P480
High Voltage Power Supplies 303S-30kV-POS-3P480
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 303S-30kV-POS-3P480
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details