TDK-Lambda Americas Inc. High Voltage Power Supplies 303S-2kV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 303 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1kV to 50kV and a continuous DC power rating of up to 50kW. This unit features an ultra-compact 7U rack-mount design measuring 19 in (483 mm) wide, 12.25 in (311 mm) high, and 22.5 in (571 mm) deep, with a weight of 220 lb (100 kg). The 303S model includes a basic front panel with On/Off switch, current bar graph, and status indicators, and supports remote control via a 25-pin D-sub connector. It accepts 400VAC 3-phase input, features passive power factor correction (pf = 0.9), operates with water coolant at 2 US GPM (7.6 L/min), and meets safety standards including UL/CSA for AC input and line contactor. The unit provides polarity options, with this variant configured for positive output at 2kV.

Datasheet Summary
Powered by GS/AI

The 303 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1kV to 50kV and a continuous DC power rating of up to 50kW. This unit features an ultra-compact 7U rack-mount design measuring 19 in (483 mm) wide, 12.25 in (311 mm) high, and 22.5 in (571 mm) deep, with a weight of 220 lb (100 kg). The 303S model includes a basic front panel with On/Off switch, current bar graph, and status indicators, and supports remote control via a 25-pin D-sub connector. It accepts 400VAC 3-phase input, features passive power factor correction (pf = 0.9), operates with water coolant at 2 US GPM (7.6 L/min), and meets safety standards including UL/CSA for AC input and line contactor. The unit provides polarity options, with this variant configured for positive output at 2kV.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 303S-2kV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
303S-2kV-POS-3P400
High Voltage Power Supplies 303S-2kV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 303S-2kV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-10kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details