The 303L-40kV-NEG-3P400 is a high-voltage, water-cooled capacitor charging and DC power supply designed for continuous DC operation at up to 40kV with negative polarity. It features a rack-mountable 7U form factor measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). The unit accepts 400VAC 3-phase input and delivers 50kW continuous output power with passive PFC at 0.9 power factor and better than 85% efficiency. It includes local voltage control, status indicators, and a remote interface via a 25-pin D-sub connector. Cooling requires flowed water at 2 US GPM with inlet temperatures between 15°C and 35°C. Protection features include short-circuit, overload, arc, overtemperature, and overvoltage detection. Operation is supported from 0°C to +55°C ambient temperature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 303L-40kV-NEG-3P400 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | 0 to 55 C (32 to 131 F) |