TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-15kV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203S-15kV-POS-3P208 is a water-cooled, rack-mounted high-voltage power supply designed for capacitor charging and continuous DC operations, offering an output voltage of 15kV with positive polarity and a 208VAC three-phase input. It delivers up to 20kJ/sec average capacitor charging power or 18kW continuous DC power under this input configuration, with passive PFC of 0.9 and efficiency exceeding 85%. The unit features a remote control interface via a 25-pin D-sub connector, front panel indicators, and protections for overcurrent, overvoltage, and arcs. It measures 483mm wide by 311mm high by 571mm deep and weighs 100kg, with water cooling requiring 2 US GPM at an inlet temperature between 15°C and 35°C. Ambient operating temperature ranges from 0°C to 55°C, and it complies with UL/CSA standards for AC input and line contactor.

Datasheet Summary
Powered by GS/AI

The 203S-15kV-POS-3P208 is a water-cooled, rack-mounted high-voltage power supply designed for capacitor charging and continuous DC operations, offering an output voltage of 15kV with positive polarity and a 208VAC three-phase input. It delivers up to 20kJ/sec average capacitor charging power or 18kW continuous DC power under this input configuration, with passive PFC of 0.9 and efficiency exceeding 85%. The unit features a remote control interface via a 25-pin D-sub connector, front panel indicators, and protections for overcurrent, overvoltage, and arcs. It measures 483mm wide by 311mm high by 571mm deep and weighs 100kg, with water cooling requiring 2 US GPM at an inlet temperature between 15°C and 35°C. Ambient operating temperature ranges from 0°C to 55°C, and it complies with UL/CSA standards for AC input and line contactor.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-15kV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-15kV-POS-3P208
High Voltage Power Supplies 203S-15kV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-15kV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-5kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details