TDK-Lambda Americas Inc. High Voltage Power Supplies 203L-2kV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203L-2kV-POS-3P208 is a high-voltage capacitor charging and DC power supply in the 203 series, offering 2 kV output with fixed positive polarity and 208 VAC three-phase input. It features an ultra-compact 7U rack-mount design with water-cooling, delivering 20 kJ/sec average capacitor charging power or 30 kW continuous DC output at rated voltage. The unit supports remote control via a 25-pin D-sub connector, includes front panel voltage control and status indicators, and meets passive PFC (pf = 0.9) with better than 85% efficiency. Dimensions are 483 mm wide, 311 mm high, and 571 mm deep, weighing 100 kg. Cooling requires 2 US GPM water flow between 15°C and 35°C inlet temperature, with copper or brass water paths and ¼ NPT fittings.

Datasheet Summary
Powered by GS/AI

The 203L-2kV-POS-3P208 is a high-voltage capacitor charging and DC power supply in the 203 series, offering 2 kV output with fixed positive polarity and 208 VAC three-phase input. It features an ultra-compact 7U rack-mount design with water-cooling, delivering 20 kJ/sec average capacitor charging power or 30 kW continuous DC output at rated voltage. The unit supports remote control via a 25-pin D-sub connector, includes front panel voltage control and status indicators, and meets passive PFC (pf = 0.9) with better than 85% efficiency. Dimensions are 483 mm wide, 311 mm high, and 571 mm deep, weighing 100 kg. Cooling requires 2 US GPM water flow between 15°C and 35°C inlet temperature, with copper or brass water paths and ¼ NPT fittings.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203L-2kV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203L-2kV-POS-3P208
High Voltage Power Supplies 203L-2kV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203L-2kV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details