TDK-Lambda Americas Inc. High Voltage Power Supplies 203L-1kV-POS-3P480

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203L-1kV-POS-3P480 is a high voltage power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1kV to 50kV and rated for 20kJ/sec average or 30kW continuous power. It features a water-cooled, rack-mount design measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit supports 480VAC 3₃ input, passive PFC with a power factor of 0.9, and efficiency over 85%. It includes full local controls, remote interface via 25-pin D-sub, and protection against arcs, overloads, and overtemperature. Cooling requires flowed water at 2 US GPM with an inlet temperature between 15°C and 35°C.

Datasheet Summary
Powered by GS/AI

The 203L-1kV-POS-3P480 is a high voltage power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1kV to 50kV and rated for 20kJ/sec average or 30kW continuous power. It features a water-cooled, rack-mount design measuring 19W x 12.25H x 22.5D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit supports 480VAC 3₃ input, passive PFC with a power factor of 0.9, and efficiency over 85%. It includes full local controls, remote interface via 25-pin D-sub, and protection against arcs, overloads, and overtemperature. Cooling requires flowed water at 2 US GPM with an inlet temperature between 15°C and 35°C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203L-1kV-POS-3P480
High Voltage Power Supplies 203L-1kV-POS-3P480
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203L-1kV-POS-3P480
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details