TDK-Lambda Americas Inc. High Voltage Power Supplies 203L-1kV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203 series is a water-cooled, rack-mount high-voltage power supply for capacitor charging (20 kJ/sec avg, 25 kJ/sec peak) and continuous DC operation (30 kW). The 203L model includes local voltage control and meters, and operates with 208 VAC 3Ø input, de-rating output to 18 kJ/sec avg and 22 kJ/sec peak. It delivers 1-50 kV output, passive PFC (pf = 0.9), and 85%+ efficiency. Dimensions are 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm), weighing 220 lbs (100 kg). Water cooling requires 2 US GPM at 15-35°C inlet, with ¼ NPT connections. Remote control is via a 25-pin D-sub, and protection covers arcs, overloads, and overtemperature. Operation is specified from 0 to 55°C ambient.

Datasheet Summary
Powered by GS/AI

The 203 series is a water-cooled, rack-mount high-voltage power supply for capacitor charging (20 kJ/sec avg, 25 kJ/sec peak) and continuous DC operation (30 kW). The 203L model includes local voltage control and meters, and operates with 208 VAC 3Ø input, de-rating output to 18 kJ/sec avg and 22 kJ/sec peak. It delivers 1-50 kV output, passive PFC (pf = 0.9), and 85%+ efficiency. Dimensions are 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm), weighing 220 lbs (100 kg). Water cooling requires 2 US GPM at 15-35°C inlet, with ¼ NPT connections. Remote control is via a 25-pin D-sub, and protection covers arcs, overloads, and overtemperature. Operation is specified from 0 to 55°C ambient.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203L-1kV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203L-1kV-POS-3P208
High Voltage Power Supplies 203L-1kV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203L-1kV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details