The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages up to 10 kV, with polarity selectable as positive or negative, and supports 110 or 230 VAC input. The unit features a 15-pin D-sub remote control interface, optional active PFC achieving a power factor of 0.98, and is certified to UL60601-1. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep, weighing 8 kg without PFC or 10 kg with PFC for 1-6 kV models. Operating ambient temperature ranges from -20 to +45°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 102A-4KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |