TDK-Micronas Switches (Solid State) HAL1563 SU-A

Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 246-HAL1563SU-ATR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
246-HAL1563SU-ATR-ND
Switches (Solid State) 246-HAL1563SU-ATR-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 246-HAL1563SU-ADKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
246-HAL1563SU-ADKR-ND
Switches (Solid State) 246-HAL1563SU-ADKR-ND
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Buy Now Datasheet
Switches (Solid State) - 246-HAL1563SU-ACT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
246-HAL1563SU-ACT-ND
Switches (Solid State) 246-HAL1563SU-ACT-ND
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 246-HAL1563SU-ATR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040861-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-B1SCBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.2 inch (157 mm)
View Details
2 suppliers
Proximity sensor - SIEN-M5B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers