TDI DC Electronic Load DLVP50-120-1500

Description
The DLVP50-120-1500 is a 1500 watt DC Electronic Load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Frequency Range: 20 Hz-5 kHz ResponceTime: <50uS Load voltage: 0-50V Load current: 0-120A Power dissipation: 0-1500W Overload rating: 20% Self-protection: Overvoltage less than 60V Overcurrent: less than 140A Over-power: less than 1750W Analog Programmable Pulse Loading Short Circuit Capability Variable Pulse Width High Current/High Power Variable Pulse Rate The TDI DLVP50-120-1500 is a 50 V, 120 A, 1500 W, DC Electronic Load.
Description
The DLVP50-120-1500 is a 1500 watt DC Electronic Load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Frequency Range: 20 Hz-5 kHz ResponceTime: <50uS Load voltage: 0-50V Load current: 0-120A Power dissipation: 0-1500W Overload rating: 20% Self-protection: Overvoltage less than 60V Overcurrent: less than 140A Over-power: less than 1750W Analog Programmable Pulse Loading Short Circuit Capability Variable Pulse Width High Current/High Power Variable Pulse Rate The TDI DLVP50-120-1500 is a 50 V, 120 A, 1500 W, DC Electronic Load.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load DLVP50-120-1500
The DLVP50-120-1500 is a 1500 watt DC Electronic Load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Frequency Range: 20 Hz-5 kHz ResponceTime: <50uS Load voltage: 0-50V Load current: 0-120A Power dissipation: 0-1500W Overload rating: 20% Self-protection: Overvoltage less than 60V Overcurrent: less than 140A Over-power: less than 1750W Analog Programmable Pulse Loading Short Circuit Capability Variable Pulse Width High Current/High Power Variable Pulse Rate The TDI DLVP50-120-1500 is a 50 V, 120 A, 1500 W, DC Electronic Load.

The DLVP50-120-1500 is a 1500 watt DC Electronic Load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Frequency Range: 20 Hz-5 kHz
  • ResponceTime: <50uS
  • Load voltage: 0-50V
  • Load current: 0-120A
  • Power dissipation: 0-1500W
  • Overload rating: 20%
  • Self-protection: Overvoltage less than 60V
  • Overcurrent: less than 140A
  • Over-power: less than 1750W
  • Analog Programmable
  • Pulse Loading
  • Short Circuit Capability
  • Variable Pulse Width
  • High Current/High Power
  • Variable Pulse Rate

The TDI DLVP50-120-1500 is a 50 V, 120 A, 1500 W, DC Electronic Load.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number DLVP50-120-1500
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
Electronic Loads, PLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
Features Fan Cooled
View Details
Electronic Loads - 2592938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details