TDI DC Electronic Load DLVP130-110-1000

Description
The DLVP130-110-1000 is a 1000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 130V Current: 110A Power: 1000W Pulse rate: 20 Hz to 5 kHz The TDI Dynaload DLVP 130-110-1000 is a 1000 Watt load with front panel controls and programming capabilities via rear panel connection.
Description
The DLVP130-110-1000 is a 1000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 130V Current: 110A Power: 1000W Pulse rate: 20 Hz to 5 kHz The TDI Dynaload DLVP 130-110-1000 is a 1000 Watt load with front panel controls and programming capabilities via rear panel connection.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load DLVP130-110-1000
The DLVP130-110-1000 is a 1000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 130V Current: 110A Power: 1000W Pulse rate: 20 Hz to 5 kHz The TDI Dynaload DLVP 130-110-1000 is a 1000 Watt load with front panel controls and programming capabilities via rear panel connection.

The DLVP130-110-1000 is a 1000 watt DC electronic load from TDI. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 130V
  • Current: 110A
  • Power: 1000W
  • Pulse rate: 20 Hz to 5 kHz

The TDI Dynaload DLVP 130-110-1000 is a 1000 Watt load with front panel controls and programming capabilities via rear panel connection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number DLVP130-110-1000
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-500-60-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 9093565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details