The KRF EMI Filter uses a combination of high frequency inductors and capacitors to reduce noise in the critical 150 kHz to 30 MHz frequency range. The inductors act as open circuits and the capacitors act as short circuits at high frequencies while allowing the lower power line frequencies to pass untouched. The EMI Filter assists with cost effective compliance to EMC directives, in a compact, efficient, light-weight design. The high common mode and differential mode reduction in the critical 150 kHz to 30 MHz frequency ensures that potential interference from AC drives is reduced or eliminated.
| TCI, LLC (Trans-Coil International) | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | KRF1600ACB |
| Product Name | KRF Series |
| Filter Type | Three Phase |
| Package / Mounting | Module |
| Product Standards | UL Recognized Component Mark (US and Canadian); ENEC |