KDR Line Reactor - KDRULL2LE01
| TCI, LLC (Trans-Coil International) | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | KDRULL2LE01 |
| Product Name | KDR Line Reactor |
| Filter Type | Passive; Low Impedance |
| Signal Type | Three Phase |
| Standard Compliance | IEEE519; UL, CSA |
| Input Voltage | 480V |
| Frequency | 50Hz; 60Hz |