KDR Line Reactor - KDRULA44HE01
| TCI, LLC (Trans-Coil International) | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | KDRULA44HE01 |
| Product Name | KDR Line Reactor |
| Filter Type | Passive; High Impedance |
| Signal Type | Three Phase |
| Standard Compliance | IEEE519; UL, CSA |
| Input Voltage | 600V |
| Frequency | 50Hz; 60Hz |