E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Single Vane - M2.5 to M6
Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit.
Standard kits include threaded insert and installation tips.
Easy to use solution for putting strong, machine threads in thermoplastics.
Features
Installation Kit - brass threaded inserts for thermoplastic
Easy to use solution for putting strong, machine threads in thermoplastic components.
Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application.
Ideal for 3D printing, prototyping, and other plastic components.
Install with soldering iron or ultrasonic horn.
Kit Contains: (50x) TH-M25-SV, (50x) TH-M30-SV, (50x) TH-M40-SV, (25x) TH-M50-SV, (25x) TH-M60-SV, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4
Applications:
3D Printed Components
Electronics Enclosures
Prototypes
Cable Connectors
Injection Molded Components
...anywhere a threaded fastener is installed in thermoplastic
Installation:
Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Single Vane - M2.5 to M6
Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit.
<p>Standard kits include threaded insert and installation tips.</p>
<p>Easy to use solution for putting strong, machine threads in thermoplastics.</p>
Features
- Installation Kit - brass threaded inserts for thermoplastic
- Easy to use solution for putting strong, machine threads in thermoplastic components.
- Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application.
- Ideal for 3D printing, prototyping, and other plastic components.
- Install with soldering iron or ultrasonic horn.
- Kit Contains: (50x) TH-M25-SV, (50x) TH-M30-SV, (50x) TH-M40-SV, (25x) TH-M50-SV, (25x) TH-M60-SV, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4
Applications:
- 3D Printed Components
- Electronics Enclosures
- Prototypes
- Cable Connectors
- Injection Molded Components
- ...anywhere a threaded fastener is installed in thermoplastic
Installation:
Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.