E-Z Knife™ Threaded Insert Assortment Kit for Hard Wood - Stainless Steel - M3-0.5 to M10-1.5
Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill and drive-tool.
Easy to use solution for putting strong, machine threads in wood
Features
Installation Kit - solid wall inserts for wood
Easy to use solution for repairing or reinforcing tapped holes in wood.
Our stainless steel Knife Thread assortment kits make it easy to keep on hand the right insert for nearly any application.
Assortment kits let you keep a range of sizes on hand.
Install with a bolt and jam nut, or optional drive tools.
Kit Contains: (10x) 400-M3-CR, (10x) 400-M10-CR, (10x) 400-M8-CR, (10x) 400-M6-CR, (10x) 400-M5-CR, (10x) 400-M4-CR
Applications:
Furniture
Cabinetry
Display Cases
Beer Tap Handles
...anywhere a threaded fastener is installed in hard wood
Installation:
E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.
E-Z Knife™ Threaded Insert Assortment Kit for Hard Wood - Stainless Steel - M3-0.5 to M10-1.5
Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill and drive-tool.
Easy to use solution for putting strong, machine threads in wood
Features
- Installation Kit - solid wall inserts for wood
- Easy to use solution for repairing or reinforcing tapped holes in wood.
- Our stainless steel Knife Thread assortment kits make it easy to keep on hand the right insert for nearly any application.
- Assortment kits let you keep a range of sizes on hand.
- Install with a bolt and jam nut, or optional drive tools.
- Kit Contains: (10x) 400-M3-CR, (10x) 400-M10-CR, (10x) 400-M8-CR, (10x) 400-M6-CR, (10x) 400-M5-CR, (10x) 400-M4-CR
Applications:
- Furniture
- Cabinetry
- Display Cases
- Beer Tap Handles
- ...anywhere a threaded fastener is installed in hard wood
Installation:
E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.